Vishay Precision Group Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002900R0KE12

Description
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002900R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002900R0KE12
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002900R0KE12
Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002900R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002900R0KE12
Wirewound Resistors 3110-CW002900R0KE12
CW-2 900 10% E12 e3

CW-2 900 10% E12 e3

Supplier's Site Datasheet
Cw-2 900 10% E12 E3 Vishay - 69P7349 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 900 10% E12 E3 Vishay
69P7349
Cw-2 900 10% E12 E3 Vishay 69P7349
CW-2 900 10% e12 E3

CW-2 900 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002900R0KE12 3110-CW002900R0KE12 69P7349
Product Name Res Wirewound 900 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 900 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756858 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details