Vishay Precision Group Res Wirewound 8.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0028K500JE12

Description
Res Wirewound 8.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 8.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 8.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0028K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 8.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0028K500JE12
Res Wirewound 8.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0028K500JE12
Res Wirewound 8.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 8.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0028K500JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0028K500JE12
Wirewound Resistors 3110-CW0028K500JE12
CW-2 8.5K 5% E12 e3

CW-2 8.5K 5% E12 e3

Supplier's Site Datasheet
Cw-2 8.5K 5% E12 E3 Vishay - 69P7291 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 8.5K 5% E12 E3 Vishay
69P7291
Cw-2 8.5K 5% E12 E3 Vishay 69P7291
CW-2 8.5K 5% e12 E3

CW-2 8.5K 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0028K500JE12 3110-CW0028K500JE12 69P7291
Product Name Res Wirewound 8.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 8.5K 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 7-1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details