Vishay Precision Group Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00282R00KE70

Description
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00282R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00282R00KE70
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00282R00KE70
Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00282R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00282R00KE70
Wirewound Resistors 3110-CW00282R00KE70
CW-2 82 10% E70 e3

CW-2 82 10% E70 e3

Supplier's Site Datasheet
Cw-2 82 10% E70 E3 Vishay - 69P7318 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 82 10% E70 E3 Vishay
69P7318
Cw-2 82 10% E70 E3 Vishay 69P7318
CW-2 82 10% E70 e3

CW-2 82 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00282R00KE70 3110-CW00282R00KE70 69P7318
Product Name Res Wirewound 82 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 82 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 2019-CF1/2CT52R274JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details