Vishay Precision Group Wirewound Resistors CW0027K900JE12

Description
CW-2 7.9K 5% E12 e3
Request a Quote Datasheet
Description
CW-2 7.9K 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0027K900JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0027K900JE12
Wirewound Resistors 3110-CW0027K900JE12
CW-2 7.9K 5% E12 e3

CW-2 7.9K 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 7.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0027K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0027K900JE12
Res Wirewound 7.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0027K900JE12
Res Wirewound 7.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 7.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 7.9K 5% E12 E3 Vishay - 69P7250 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 7.9K 5% E12 E3 Vishay
69P7250
Cw-2 7.9K 5% E12 E3 Vishay 69P7250
CW-2 7.9K 5% e12 E3

CW-2 7.9K 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0027K900JE12 CW0027K900JE12 69P7250
Product Name Wirewound Resistors Res Wirewound 7.9K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 7.9K 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 7900 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Chassis Mount Resistors - 2-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers