Vishay Precision Group Res Wirewound 7.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0027K400JE70

Description
Res Wirewound 7.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 7.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 7.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0027K400JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 7.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0027K400JE70
Res Wirewound 7.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0027K400JE70
Res Wirewound 7.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 7.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0027K400JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0027K400JE70
Wirewound Resistors 3110-CW0027K400JE70
CW-2 7.4K 5% E70 e3

CW-2 7.4K 5% E70 e3

Supplier's Site Datasheet
Cw-2 7.4K 5% E70 E3 Vishay - 69P7243 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 7.4K 5% E70 E3 Vishay
69P7243
Cw-2 7.4K 5% E70 E3 Vishay 69P7243
CW-2 7.4K 5% E70 e3

CW-2 7.4K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0027K400JE70 3110-CW0027K400JE70 69P7243
Product Name Res Wirewound 7.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 7.4K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details