Vishay Precision Group Res Wirewound 700 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002700R0JE70

Description
Res Wirewound 700 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 700 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 700 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002700R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 700 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002700R0JE70
Res Wirewound 700 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002700R0JE70
Res Wirewound 700 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 700 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002700R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002700R0JE70
Wirewound Resistors 3110-CW002700R0JE70
CW-2 700 5% E70 e3

CW-2 700 5% E70 e3

Supplier's Site Datasheet
Cw-2 700 5% E70 E3 Vishay - 69P7268 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 700 5% E70 E3 Vishay
69P7268
Cw-2 700 5% E70 E3 Vishay 69P7268
CW-2 700 5% E70 e3

CW-2 700 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002700R0JE70 3110-CW002700R0JE70 69P7268
Product Name Res Wirewound 700 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 700 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - BSR15 - Shenzhen Shengyu Electronics Technology Limited
Specs
Resistance Range 1200 ohms
Power Rating 15 watts
View Details
Through-Hole Resistors - 1-1623712-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 27000 ohms
Tolerance 5 +/- %
View Details