Vishay Precision Group Wirewound Resistors CW0026R800JE12

Description
CW-2 6.8 5% E12 e3
Request a Quote Datasheet
Description
CW-2 6.8 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0026R800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0026R800JE12
Wirewound Resistors 3110-CW0026R800JE12
CW-2 6.8 5% E12 e3

CW-2 6.8 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 6.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0026R800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0026R800JE12
Res Wirewound 6.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0026R800JE12
Res Wirewound 6.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 6.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 6.8 5% E12 E3 Vishay - 69P7174 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 6.8 5% E12 E3 Vishay
69P7174
Cw-2 6.8 5% E12 E3 Vishay 69P7174
CW-2 6.8 5% e12 E3

CW-2 6.8 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0026R800JE12 CW0026R800JE12 69P7174
Product Name Wirewound Resistors Res Wirewound 6.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2 6.8 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6.8 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details