Vishay Precision Group Wirewound Resistors CW0026R200JE70

Description
CW-2 6.2 5% E70 e3
Request a Quote Datasheet
Description
CW-2 6.2 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0026R200JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0026R200JE70
Wirewound Resistors 3110-CW0026R200JE70
CW-2 6.2 5% E70 e3

CW-2 6.2 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0026R200JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0026R200JE70
Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0026R200JE70
Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 6.2 5% E70 E3 Vishay - 69P7167 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 6.2 5% E70 E3 Vishay
69P7167
Cw-2 6.2 5% E70 E3 Vishay 69P7167
CW-2 6.2 5% E70 e3

CW-2 6.2 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0026R200JE70 CW0026R200JE70 69P7167
Product Name Wirewound Resistors Res Wirewound 6.2 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 6.2 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 6.2 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

CF Carbon Film -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Resistance Range 1.00E6 to 5.10E6 ohms
Tolerance 2 to 5 +/- %
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details