Vishay Precision Group Wirewound Resistors CW002680R0KE70

Description
CW-2 680 10% E70 e3
Request a Quote Datasheet
Description
CW-2 680 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002680R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002680R0KE70
Wirewound Resistors 3110-CW002680R0KE70
CW-2 680 10% E70 e3

CW-2 680 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002680R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002680R0KE70
Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002680R0KE70
Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 680 10% E70 E3 Vishay - 69P7225 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 680 10% E70 E3 Vishay
69P7225
Cw-2 680 10% E70 E3 Vishay 69P7225
CW-2 680 10% E70 e3

CW-2 680 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002680R0KE70 CW002680R0KE70 69P7225
Product Name Wirewound Resistors Res Wirewound 680 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 680 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 680 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C304J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-1623708-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 6.80E7 ohms
View Details
2 suppliers