Vishay Precision Group Wirewound Resistors CW002600R0JB12

Description
CW-2 600 5% B12
Request a Quote Datasheet
Description
CW-2 600 5% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002600R0JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002600R0JB12
Wirewound Resistors 3110-CW002600R0JB12
CW-2 600 5% B12

CW-2 600 5% B12

Supplier's Site Datasheet
Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002600R0JB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002600R0JB12
Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002600R0JB12
Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw, 0.625 X 0.250, 600 Ohm, 5% Vishay - 43C7401 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.625 X 0.250, 600 Ohm, 5% Vishay
43C7401
Cw, 0.625 X 0.250, 600 Ohm, 5% Vishay 43C7401
CW, 0.625 x 0.250", 600 Ohm, 5%

CW, 0.625 x 0.250", 600 Ohm, 5%

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002600R0JB12 CW002600R0JB12 43C7401
Product Name Wirewound Resistors Res Wirewound 600 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw, 0.625 X 0.250, 600 Ohm, 5% Vishay
Category / Application Industrial
Resistance Range 600 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1879233-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3.3 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details