Vishay Precision Group Wirewound Resistors CW0025R600KE70

Description
CW-2 5.6 10% E70 e3
Request a Quote Datasheet
Description
CW-2 5.6 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0025R600KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0025R600KE70
Wirewound Resistors 3110-CW0025R600KE70
CW-2 5.6 10% E70 e3

CW-2 5.6 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0025R600KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0025R600KE70
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0025R600KE70
Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 5.6 10% E70 E3 Vishay - 69P7101 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 5.6 10% E70 E3 Vishay
69P7101
Cw-2 5.6 10% E70 E3 Vishay 69P7101
CW-2 5.6 10% E70 e3

CW-2 5.6 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0025R600KE70 CW0025R600KE70 69P7101
Product Name Wirewound Resistors Res Wirewound 5.6 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 5.6 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 5.6 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details