Vishay Precision Group Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0025K600JE70

Description
Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0025K600JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0025K600JE70
Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0025K600JE70
Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0025K600JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0025K600JE70
Wirewound Resistors 3110-CW0025K600JE70
CW-2 5.6K 5% E70 e3

CW-2 5.6K 5% E70 e3

Supplier's Site Datasheet
Cw-2 5.6K 5% E70 E3 Vishay - 69P7087 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 5.6K 5% E70 E3 Vishay
69P7087
Cw-2 5.6K 5% E70 E3 Vishay 69P7087
CW-2 5.6K 5% E70 e3

CW-2 5.6K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0025K600JE70 3110-CW0025K600JE70 69P7087
Product Name Res Wirewound 5.6K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 5.6K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details