Vishay Precision Group Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002510R0JE12

Description
Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002510R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002510R0JE12
Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002510R0JE12
Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002510R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002510R0JE12
Wirewound Resistors 3110-CW002510R0JE12
CW-2 510 5% E12 e3

CW-2 510 5% E12 e3

Supplier's Site Datasheet
Cw-2 510 5% E12 E3 Vishay - 69P7122 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 510 5% E12 E3 Vishay
69P7122
Cw-2 510 5% E12 E3 Vishay 69P7122
CW-2 510 5% e12 E3

CW-2 510 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002510R0JE12 3110-CW002510R0JE12 69P7122
Product Name Res Wirewound 510 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 510 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details