Vishay Precision Group Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00250R00JS70

Description
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00250R00JS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00250R00JS70
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00250R00JS70
Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00250R00JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00250R00JS70
Wirewound Resistors 3110-CW00250R00JS70
CW-2 50 5% S70

CW-2 50 5% S70

Supplier's Site Datasheet
Cw, 0.625 X 0.250, 50 Ohm, 5% Vishay - 43C7396 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.625 X 0.250, 50 Ohm, 5% Vishay
43C7396
Cw, 0.625 X 0.250, 50 Ohm, 5% Vishay 43C7396
CW, 0.625 x 0.250", 50 Ohm, 5%

CW, 0.625 x 0.250", 50 Ohm, 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00250R00JS70 3110-CW00250R00JS70 43C7396
Product Name Res Wirewound 50 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw, 0.625 X 0.250, 50 Ohm, 5% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers