Vishay Precision Group Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0024K300JE70

Description
Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0024K300JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0024K300JE70
Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0024K300JE70
Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0024K300JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0024K300JE70
Wirewound Resistors 3110-CW0024K300JE70
CW-2 4.3K 5% E70 e3

CW-2 4.3K 5% E70 e3

Supplier's Site Datasheet
Cw-2 4.3K 5% E70 E3 Vishay - 69P6979 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 4.3K 5% E70 E3 Vishay
69P6979
Cw-2 4.3K 5% E70 E3 Vishay 69P6979
CW-2 4.3K 5% E70 e3

CW-2 4.3K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0024K300JE70 3110-CW0024K300JE70 69P6979
Product Name Res Wirewound 4.3K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 4.3K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2123560 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details