Vishay Precision Group Wirewound Resistors CW002416R0KE70

Description
CW-2 416 10% E70 e3
Request a Quote Datasheet
Description
CW-2 416 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002416R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002416R0KE70
Wirewound Resistors 3110-CW002416R0KE70
CW-2 416 10% E70 e3

CW-2 416 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002416R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002416R0KE70
Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002416R0KE70
Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 416 10% E70 E3 Vishay - 69P7037 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 416 10% E70 E3 Vishay
69P7037
Cw-2 416 10% E70 E3 Vishay 69P7037
CW-2 416 10% E70 e3

CW-2 416 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002416R0KE70 CW002416R0KE70 69P7037
Product Name Wirewound Resistors Res Wirewound 416 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 416 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 416 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details