Vishay Precision Group Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002400R0KE12

Description
Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002400R0KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002400R0KE12
Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002400R0KE12
Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW002400R0KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002400R0KE12
Wirewound Resistors 3110-CW002400R0KE12
CW-2 400 10% E12 e3

CW-2 400 10% E12 e3

Supplier's Site Datasheet
Cw-2 400 10% E12 E3 Vishay - 69P7028 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 400 10% E12 E3 Vishay
69P7028
Cw-2 400 10% E12 E3 Vishay 69P7028
CW-2 400 10% e12 E3

CW-2 400 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002400R0KE12 3110-CW002400R0KE12 69P7028
Product Name Res Wirewound 400 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 400 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details