Vishay Precision Group Wirewound Resistors CW0023R200KE12

Description
CW-2 3.2 10% E12 e3
Request a Quote Datasheet
Description
CW-2 3.2 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0023R200KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023R200KE12
Wirewound Resistors 3110-CW0023R200KE12
CW-2 3.2 10% E12 e3

CW-2 3.2 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 3.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0023R200KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0023R200KE12
Res Wirewound 3.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0023R200KE12
Res Wirewound 3.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 3.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 3.2 10% E12 E3 Vishay - 69P6856 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 3.2 10% E12 E3 Vishay
69P6856
Cw-2 3.2 10% E12 E3 Vishay 69P6856
CW-2 3.2 10% e12 E3

CW-2 3.2 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0023R200KE12 CW0023R200KE12 69P6856
Product Name Wirewound Resistors Res Wirewound 3.2 Ohm 10% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Cw-2 3.2 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3.2 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details