Vishay Precision Group Wirewound Resistors CW0023K240JE70

Description
CW-2 3.24K 5% E70 e3
Request a Quote Datasheet
Description
CW-2 3.24K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0023K240JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0023K240JE70
Wirewound Resistors 3110-CW0023K240JE70
CW-2 3.24K 5% E70 e3

CW-2 3.24K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 3.24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0023K240JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0023K240JE70
Res Wirewound 3.24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0023K240JE70
Res Wirewound 3.24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 3.24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 3.24K 5% E70 E3 Vishay - 69P6823 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 3.24K 5% E70 E3 Vishay
69P6823
Cw-2 3.24K 5% E70 E3 Vishay 69P6823
CW-2 3.24K 5% E70 e3

CW-2 3.24K 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0023K240JE70 CW0023K240JE70 69P6823
Product Name Wirewound Resistors Res Wirewound 3.24K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 3.24K 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 3240 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C71K0JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Through Hole Resistors - 1825803 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details