Vishay Precision Group Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002350R0JE70

Description
Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002350R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002350R0JE70
Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002350R0JE70
Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW002350R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002350R0JE70
Wirewound Resistors 3110-CW002350R0JE70
CW-2 350 5% E70 e3

CW-2 350 5% E70 e3

Supplier's Site Datasheet
Cw-2 350 5% E70 E3 Vishay - 69P6943 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 350 5% E70 E3 Vishay
69P6943
Cw-2 350 5% E70 E3 Vishay 69P6943
CW-2 350 5% E70 e3

CW-2 350 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW002350R0JE70 3110-CW002350R0JE70 69P6943
Product Name Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 350 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details