Vishay Precision Group Wirewound Resistors CW002350R0JE12

Description
CW-2 350 5% E12 e3
Request a Quote Datasheet
Description
CW-2 350 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002350R0JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002350R0JE12
Wirewound Resistors 3110-CW002350R0JE12
CW-2 350 5% E12 e3

CW-2 350 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW002350R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW002350R0JE12
Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW002350R0JE12
Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 350 5% E12 E3 Vishay - 69P6942 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 350 5% E12 E3 Vishay
69P6942
Cw-2 350 5% E12 E3 Vishay 69P6942
CW-2 350 5% e12 E3

CW-2 350 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002350R0JE12 CW002350R0JE12 69P6942
Product Name Wirewound Resistors Res Wirewound 350 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 350 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 350 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625995-9 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Tolerance 1 +/- %
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details