Vishay Precision Group Wirewound Resistors CW00233R00JE70

Description
CW-2 33 5% E70 e3
Request a Quote Datasheet
Description
CW-2 33 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00233R00JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00233R00JE70
Wirewound Resistors 3110-CW00233R00JE70
CW-2 33 5% E70 e3

CW-2 33 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00233R00JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00233R00JE70
Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00233R00JE70
Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 33 5% E70 E3 Vishay - 69P6919 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 33 5% E70 E3 Vishay
69P6919
Cw-2 33 5% E70 E3 Vishay 69P6919
CW-2 33 5% E70 e3

CW-2 33 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00233R00JE70 CW00233R00JE70 69P6919
Product Name Wirewound Resistors Res Wirewound 33 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 33 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 33 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details