CW-2 32.5 10% E70 e3
Res Wirewound 32.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-CW00232R50KE70 | CW00232R50KE70 |
| Product Name | Wirewound Resistors | Res Wirewound 32.5 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Standards and Certifications | RoHS | |
| Resistance Range | 32.5 ohms | |
| Tolerance | 10 +/- % | 10 +/- % |