Vishay Precision Group Res Wirewound 32 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00232R00KE12

Description
Res Wirewound 32 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 32 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 32 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00232R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 32 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00232R00KE12
Res Wirewound 32 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00232R00KE12
Res Wirewound 32 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 32 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00232R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00232R00KE12
Wirewound Resistors 3110-CW00232R00KE12
CW-2 32 10% E12 e3

CW-2 32 10% E12 e3

Supplier's Site Datasheet
Cw-2 32 10% E12 E3 Vishay - 69P6908 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 32 10% E12 E3 Vishay
69P6908
Cw-2 32 10% E12 E3 Vishay 69P6908
CW-2 32 10% e12 E3

CW-2 32 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00232R00KE12 3110-CW00232R00KE12 69P6908
Product Name Res Wirewound 32 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 32 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details