Vishay Precision Group Wirewound Resistors CW002310R0KE70

Description
CW-2 310 10% E70 e3
Request a Quote Datasheet
Description
CW-2 310 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002310R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002310R0KE70
Wirewound Resistors 3110-CW002310R0KE70
CW-2 310 10% E70 e3

CW-2 310 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 310 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002310R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 310 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002310R0KE70
Res Wirewound 310 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002310R0KE70
Res Wirewound 310 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 310 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 310 10% E70 E3 Vishay - 69P6897 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 310 10% E70 E3 Vishay
69P6897
Cw-2 310 10% E70 E3 Vishay 69P6897
CW-2 310 10% E70 e3

CW-2 310 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002310R0KE70 CW002310R0KE70 69P6897
Product Name Wirewound Resistors Res Wirewound 310 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 310 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 310 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375551-PBV-R002-F1-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers