Vishay Precision Group Res Wirewound 30.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00230R10JE12

Description
Res Wirewound 30.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 30.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00230R10JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00230R10JE12
Res Wirewound 30.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00230R10JE12
Res Wirewound 30.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 30.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00230R10JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00230R10JE12
Wirewound Resistors 3110-CW00230R10JE12
CW-2 30.1 5% E12 e3

CW-2 30.1 5% E12 e3

Supplier's Site Datasheet
Cw-2 30.1 5% E12 E3 Vishay - 69P6878 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 30.1 5% E12 E3 Vishay
69P6878
Cw-2 30.1 5% E12 E3 Vishay 69P6878
CW-2 30.1 5% e12 E3

CW-2 30.1 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00230R10JE12 3110-CW00230R10JE12 69P6878
Product Name Res Wirewound 30.1 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 30.1 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661727 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details