Vishay Precision Group Wirewound Resistors CW0022R400JE70

Description
CW-2 2.4 5% E70 e3
Request a Quote Datasheet
Description
CW-2 2.4 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0022R400JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022R400JE70
Wirewound Resistors 3110-CW0022R400JE70
CW-2 2.4 5% E70 e3

CW-2 2.4 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 2.4 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0022R400JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0022R400JE70
Res Wirewound 2.4 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0022R400JE70
Res Wirewound 2.4 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.4 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 2.4 5% E70 E3 Vishay - 69P6680 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 2.4 5% E70 E3 Vishay
69P6680
Cw-2 2.4 5% E70 E3 Vishay 69P6680
CW-2 2.4 5% E70 e3

CW-2 2.4 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0022R400JE70 CW0022R400JE70 69P6680
Product Name Wirewound Resistors Res Wirewound 2.4 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 2.4 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 2.4 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details