Vishay Precision Group Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0022K900KE70

Description
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0022K900KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0022K900KE70
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0022K900KE70
Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0022K900KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022K900KE70
Wirewound Resistors 3110-CW0022K900KE70
CW-2 2.9K 10% E70 e3

CW-2 2.9K 10% E70 e3

Supplier's Site Datasheet
Cw-2 2.9K 10% E70 E3 Vishay - 69P6666 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 2.9K 10% E70 E3 Vishay
69P6666
Cw-2 2.9K 10% E70 E3 Vishay 69P6666
CW-2 2.9K 10% E70 e3

CW-2 2.9K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0022K900KE70 3110-CW0022K900KE70 69P6666
Product Name Res Wirewound 2.9K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 2.9K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details