Vishay Precision Group Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0022K500JE70

Description
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0022K500JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0022K500JE70
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0022K500JE70
Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0022K500JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022K500JE70
Wirewound Resistors 3110-CW0022K500JE70
CW-2 2.5K 5% E70 e3

CW-2 2.5K 5% E70 e3

Supplier's Site Datasheet
Cw-2 2.5K 5% E70 E3 Vishay - 69P6648 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 2.5K 5% E70 E3 Vishay
69P6648
Cw-2 2.5K 5% E70 E3 Vishay 69P6648
CW-2 2.5K 5% E70 e3

CW-2 2.5K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0022K500JE70 3110-CW0022K500JE70 69P6648
Product Name Res Wirewound 2.5K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 2.5K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details