Vishay Precision Group Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0022K400JE70

Description
Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW0022K400JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW0022K400JE70
Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW0022K400JE70
Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW0022K400JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0022K400JE70
Wirewound Resistors 3110-CW0022K400JE70
CW-2 2.4K 5% E70 e3

CW-2 2.4K 5% E70 e3

Supplier's Site Datasheet
Cw-2 2.4K 5% E70 E3 Vishay - 69P6644 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 2.4K 5% E70 E3 Vishay
69P6644
Cw-2 2.4K 5% E70 E3 Vishay 69P6644
CW-2 2.4K 5% E70 e3

CW-2 2.4K 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0022K400JE70 3110-CW0022K400JE70 69P6644
Product Name Res Wirewound 2.4K Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 2.4K 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1JTTD562J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0603 (1608 Metric)
Resistance Range 5600 ohms
View Details
4 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers