Vishay Precision Group Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00229R40JE70

Description
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00229R40JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00229R40JE70
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00229R40JE70
Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00229R40JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00229R40JE70
Wirewound Resistors 3110-CW00229R40JE70
CW-2 29.4 5% E70 e3

CW-2 29.4 5% E70 e3

Supplier's Site Datasheet
Cw-2 29.4 5% E70 E3 Vishay - 69P6811 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 29.4 5% E70 E3 Vishay
69P6811
Cw-2 29.4 5% E70 E3 Vishay 69P6811
CW-2 29.4 5% E70 e3

CW-2 29.4 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00229R40JE70 3110-CW00229R40JE70 69P6811
Product Name Res Wirewound 29.4 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 29.4 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details