Vishay Precision Group Wirewound Resistors CW00227R00KE12

Description
CW-2 27 10% E12 e3
Request a Quote Datasheet
Description
CW-2 27 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00227R00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00227R00KE12
Wirewound Resistors 3110-CW00227R00KE12
CW-2 27 10% E12 e3

CW-2 27 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 27 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00227R00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 27 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00227R00KE12
Res Wirewound 27 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00227R00KE12
Res Wirewound 27 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 27 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 27 10% E12 E3 Vishay - 69P6788 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 27 10% E12 E3 Vishay
69P6788
Cw-2 27 10% E12 E3 Vishay 69P6788
CW-2 27 10% e12 E3

CW-2 27 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00227R00KE12 CW00227R00KE12 69P6788
Product Name Wirewound Resistors Res Wirewound 27 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 27 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 27 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 6661768 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details