Vishay Intertechnology, Inc. Wirewound Resistors CW00227K00JB12

Description
CW-2 27K 5% B12
Request a Quote
Description
CW-2 27K 5% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CW002 is a wirewound resistor with a power rating of 4.0 W at +25 °C and 5.5 W at +350 °C, featuring a silicone coating, axial leads, and a ceramic core. It has a resistance range of 0.1 to 28.7 kΩ with ±5 % or ±10 % tolerance, a temperature coefficient of ±30 ppm/°C for 10 Ω and above, and operates from -65 °C to +350 °C. Dimensions are 0.625 ± 0.062 in [15.87 ± 1.57 mm] in length, 0.765 in [19.43 mm] maximum length including leads, 0.250 ± 0.032 in [6.35 ± 0.813 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. The part includes a 10 lbf terminal strength and withstands 1000 V AC dielectric voltage. The term 5% tolerance and bulk packaging (B12) are consistent with the part number CW00227K00JB12.

Datasheet Summary
Powered by GS/AI

The CW002 is a wirewound resistor with a power rating of 4.0 W at +25 °C and 5.5 W at +350 °C, featuring a silicone coating, axial leads, and a ceramic core. It has a resistance range of 0.1 to 28.7 kΩ with ±5 % or ±10 % tolerance, a temperature coefficient of ±30 ppm/°C for 10 Ω and above, and operates from -65 °C to +350 °C. Dimensions are 0.625 ± 0.062 in [15.87 ± 1.57 mm] in length, 0.765 in [19.43 mm] maximum length including leads, 0.250 ± 0.032 in [6.35 ± 0.813 mm] in diameter, and 0.040 ± 0.002 in [1.02 ± 0.051 mm] lead diameter. The part includes a 10 lbf terminal strength and withstands 1000 V AC dielectric voltage. The term 5% tolerance and bulk packaging (B12) are consistent with the part number CW00227K00JB12.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00227K00JB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00227K00JB12
Wirewound Resistors 3110-CW00227K00JB12
CW-2 27K 5% B12

CW-2 27K 5% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-CW00227K00JB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249282 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73H1ETTP1001F - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details