Vishay Precision Group Res Wirewound 24 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00224R00KE70

Description
Res Wirewound 24 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 24 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00224R00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00224R00KE70
Res Wirewound 24 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00224R00KE70
Res Wirewound 24 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 24 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00224R00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00224R00KE70
Wirewound Resistors 3110-CW00224R00KE70
CW-2 24 10% E70 e3

CW-2 24 10% E70 e3

Supplier's Site Datasheet
Cw-2 24 10% E70 E3 Vishay - 69P6760 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 24 10% E70 E3 Vishay
69P6760
Cw-2 24 10% E70 E3 Vishay 69P6760
CW-2 24 10% E70 e3

CW-2 24 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00224R00KE70 3110-CW00224R00KE70 69P6760
Product Name Res Wirewound 24 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 24 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - C7100RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details