Vishay Precision Group Wirewound Resistors CW00222K00KE12

Description
CW-2 22K 10% E12 e3
Request a Quote Datasheet
Description
CW-2 22K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00222K00KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00222K00KE12
Wirewound Resistors 3110-CW00222K00KE12
CW-2 22K 10% E12 e3

CW-2 22K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00222K00KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00222K00KE12
Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00222K00KE12
Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 22K 10% E12 E3 Vishay - 69P6719 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 22K 10% E12 E3 Vishay
69P6719
Cw-2 22K 10% E12 E3 Vishay 69P6719
CW-2 22K 10% e12 E3

CW-2 22K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00222K00KE12 CW00222K00KE12 69P6719
Product Name Wirewound Resistors Res Wirewound 22K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 22K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 22000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Surface Mount Resistors - 1364768 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details