Vishay Precision Group Wirewound Resistors CW002215R0JE70

Description
CW-2 215 5% E70 e3
Request a Quote Datasheet
Description
CW-2 215 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002215R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002215R0JE70
Wirewound Resistors 3110-CW002215R0JE70
CW-2 215 5% E70 e3

CW-2 215 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002215R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002215R0JE70
Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002215R0JE70
Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 215 5% E70 E3 Vishay - 69P6712 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 215 5% E70 E3 Vishay
69P6712
Cw-2 215 5% E70 E3 Vishay 69P6712
CW-2 215 5% E70 e3

CW-2 215 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002215R0JE70 CW002215R0JE70 69P6712
Product Name Wirewound Resistors Res Wirewound 215 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 215 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 215 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1691789 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details