Vishay Precision Group Res Wirewound 20 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00220R00JE12

Description
Res Wirewound 20 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 20 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 20 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00220R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 20 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00220R00JE12
Res Wirewound 20 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00220R00JE12
Res Wirewound 20 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 20 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW00220R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00220R00JE12
Wirewound Resistors 3110-CW00220R00JE12
CW-2 20 5% E12 e3

CW-2 20 5% E12 e3

Supplier's Site Datasheet
Cw-2 20 5% E12 E3 Vishay - 69P6695 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 20 5% E12 E3 Vishay
69P6695
Cw-2 20 5% E12 E3 Vishay 69P6695
CW-2 20 5% e12 E3

CW-2 20 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00220R00JE12 3110-CW00220R00JE12 69P6695
Product Name Res Wirewound 20 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 20 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468319 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details