Vishay Precision Group Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0021R800JE12

Description
Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk - CW0021R800JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk
CW0021R800JE12
Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk CW0021R800JE12
Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-CW0021R800JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021R800JE12
Wirewound Resistors 3110-CW0021R800JE12
CW-2 1.8 5% E12 e3

CW-2 1.8 5% E12 e3

Supplier's Site Datasheet
Cw-2 1.8 5% E12 E3 Vishay - 69P6445 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.8 5% E12 E3 Vishay
69P6445
Cw-2 1.8 5% E12 E3 Vishay 69P6445
CW-2 1.8 5% e12 E3

CW-2 1.8 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW0021R800JE12 3110-CW0021R800JE12 69P6445
Product Name Res Wirewound 1.8 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors Cw-2 1.8 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 50 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1625966-2-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details