Vishay Precision Group Wirewound Resistors CW0021R470JE70

Description
CW-2 1.47 5% E70 e3
Request a Quote Datasheet
Description
CW-2 1.47 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021R470JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021R470JE70
Wirewound Resistors 3110-CW0021R470JE70
CW-2 1.47 5% E70 e3

CW-2 1.47 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 1.47 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R - CW0021R470JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.47 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R
CW0021R470JE70
Res Wirewound 1.47 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R CW0021R470JE70
Res Wirewound 1.47 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Res Wirewound 1.47 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 1.47 5% E70 E3 Vishay - 69P6425 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.47 5% E70 E3 Vishay
69P6425
Cw-2 1.47 5% E70 E3 Vishay 69P6425
CW-2 1.47 5% E70 e3

CW-2 1.47 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021R470JE70 CW0021R470JE70 69P6425
Product Name Wirewound Resistors Res Wirewound 1.47 Ohm 5% 4W ¦50ppm/¦C AXL Thru-Hole T/R Cw-2 1.47 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1.47 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers