Vishay Precision Group Wirewound Resistors CW0021K300KE12

Description
CW-2 1.3K 10% E12 e3
Request a Quote Datasheet
Description
CW-2 1.3K 10% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW0021K300KE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW0021K300KE12
Wirewound Resistors 3110-CW0021K300KE12
CW-2 1.3K 10% E12 e3

CW-2 1.3K 10% E12 e3

Supplier's Site Datasheet
Res Wirewound 1.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW0021K300KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW0021K300KE12
Res Wirewound 1.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW0021K300KE12
Res Wirewound 1.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 1.3K 10% E12 E3 Vishay - 69P6361 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 1.3K 10% E12 E3 Vishay
69P6361
Cw-2 1.3K 10% E12 E3 Vishay 69P6361
CW-2 1.3K 10% e12 E3

CW-2 1.3K 10% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW0021K300KE12 CW0021K300KE12 69P6361
Product Name Wirewound Resistors Res Wirewound 1.3K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 1.3K 10% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 1300 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details