Vishay Precision Group Wirewound Resistors CW002180R0JE70

Description
CW-2 180 5% E70 e3
Request a Quote Datasheet
Description
CW-2 180 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002180R0JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002180R0JE70
Wirewound Resistors 3110-CW002180R0JE70
CW-2 180 5% E70 e3

CW-2 180 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 180 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002180R0JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 180 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002180R0JE70
Res Wirewound 180 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002180R0JE70
Res Wirewound 180 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 180 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 180 5% E70 E3 Vishay - 69P6611 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 180 5% E70 E3 Vishay
69P6611
Cw-2 180 5% E70 E3 Vishay 69P6611
CW-2 180 5% E70 e3

CW-2 180 5% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002180R0JE70 CW002180R0JE70 69P6611
Product Name Wirewound Resistors Res Wirewound 180 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 180 5% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 180 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R151JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details