Vishay Precision Group Wirewound Resistors CW00215R00JE12

Description
CW-2 15 5% E12 e3
Request a Quote Datasheet
Description
CW-2 15 5% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00215R00JE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00215R00JE12
Wirewound Resistors 3110-CW00215R00JE12
CW-2 15 5% E12 e3

CW-2 15 5% E12 e3

Supplier's Site Datasheet
Res Wirewound 15 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk - CW00215R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk
CW00215R00JE12
Res Wirewound 15 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk CW00215R00JE12
Res Wirewound 15 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 15 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-2 15 5% E12 E3 Vishay - 69P6558 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 15 5% E12 E3 Vishay
69P6558
Cw-2 15 5% E12 E3 Vishay 69P6558
CW-2 15 5% e12 E3

CW-2 15 5% e12 E3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00215R00JE12 CW00215R00JE12 69P6558
Product Name Wirewound Resistors Res Wirewound 15 Ohm 5% 4W ¦30ppm/¦C AXL Thru-Hole Bulk Cw-2 15 5% E12 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 15 ohms
Tolerance 5 +/- % 5 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R242JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details