Vishay Precision Group Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00212K00KE70

Description
Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00212K00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00212K00KE70
Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00212K00KE70
Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-CW00212K00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00212K00KE70
Wirewound Resistors 3110-CW00212K00KE70
CW-2 12K 10% E70 e3

CW-2 12K 10% E70 e3

Supplier's Site Datasheet
Cw-2 12K 10% E70 E3 Vishay - 69P6485 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 12K 10% E70 E3 Vishay
69P6485
Cw-2 12K 10% E70 E3 Vishay 69P6485
CW-2 12K 10% E70 e3

CW-2 12K 10% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors
Product Number CW00212K00KE70 3110-CW00212K00KE70 69P6485
Product Name Res Wirewound 12K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Wirewound Resistors Cw-2 12K 10% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- % 10 +/- %
Temperature Coefficient 30 ±ppm/°C
Power Rating 4 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9420 ohms
View Details
4 suppliers
Through Hole Resistors - 1468286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details