Vishay Precision Group Wirewound Resistors CW00211K00KE70

Description
CW-2 11K 10% E70 e3
Request a Quote Datasheet
Description
CW-2 11K 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW00211K00KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW00211K00KE70
Wirewound Resistors 3110-CW00211K00KE70
CW-2 11K 10% E70 e3

CW-2 11K 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW00211K00KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW00211K00KE70
Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW00211K00KE70
Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 11K 10% E70 E3 Vishay - 69P6465 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 11K 10% E70 E3 Vishay
69P6465
Cw-2 11K 10% E70 E3 Vishay 69P6465
CW-2 11K 10% E70 e3

CW-2 11K 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW00211K00KE70 CW00211K00KE70 69P6465
Product Name Wirewound Resistors Res Wirewound 11K Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 11K 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 11000 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1879074-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 15 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R273JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers