Vishay Precision Group Wirewound Resistors CW002110R0KE70

Description
CW-2 110 10% E70 e3
Request a Quote Datasheet
Description
CW-2 110 10% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-CW002110R0KE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-CW002110R0KE70
Wirewound Resistors 3110-CW002110R0KE70
CW-2 110 10% E70 e3

CW-2 110 10% E70 e3

Supplier's Site Datasheet
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R - CW002110R0KE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R
CW002110R0KE70
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R CW002110R0KE70
Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-2 110 10% E70 E3 Vishay - 69P6473 - Newark, An Avnet Company
Chicago, IL, United States
Cw-2 110 10% E70 E3 Vishay
69P6473
Cw-2 110 10% E70 E3 Vishay 69P6473
CW-2 110 10% E70 e3

CW-2 110 10% E70 e3

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-CW002110R0KE70 CW002110R0KE70 69P6473
Product Name Wirewound Resistors Res Wirewound 110 Ohm 10% 4W ¦30ppm/¦C AXL Thru-Hole T/R Cw-2 110 10% E70 E3 Vishay
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 110 ohms
Tolerance 10 +/- % 10 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-2176045-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 4756533 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers