Vishay Precision Group Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R8000KE12

Description
Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R8000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R8000KE12
Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R8000KE12
Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .8 10% E12 E3 Vishay - 69P5312 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .8 10% E12 E3 Vishay
69P5312
Cw-1 .8 10% E12 E3 Vishay 69P5312
CW-1 .8 10% e12 E3

CW-1 .8 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R8000KE12 69P5312
Product Name Res Wirewound 800m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .8 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623750-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.0700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details