Vishay Precision Group Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R7500JE12

Description
Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R7500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R7500JE12
Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R7500JE12
Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .75 5% E12 E3 Vishay - 69P5306 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .75 5% E12 E3 Vishay
69P5306
Cw-1 .75 5% E12 E3 Vishay 69P5306
CW-1 .75 5% e12 E3

CW-1 .75 5% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R7500JE12 69P5306
Product Name Res Wirewound 750m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .75 5% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details