Vishay Precision Group Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R6000JE70

Description
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R6000JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R6000JE70
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R6000JE70
Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw-1 .6 5% E70 E3 Vishay - 69P5287 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .6 5% E70 E3 Vishay
69P5287
Cw-1 .6 5% E70 E3 Vishay 69P5287
CW-1 .6 5% E70 e3

CW-1 .6 5% E70 e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R6000JE70 69P5287
Product Name Res Wirewound 600m Ohm 5% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw-1 .6 5% E70 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C684J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through-Hole Resistors - 1-2176083-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
3 suppliers