Vishay Precision Group Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R5000KS73

Description
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R - CW001R5000KS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R
CW001R5000KS73
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R CW001R5000KS73
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Cw, 0.406 X 0.094, 0.5 Ohm, 10% Vishay - 43C7202 - Newark, An Avnet Company
Chicago, IL, United States
Cw, 0.406 X 0.094, 0.5 Ohm, 10% Vishay
43C7202
Cw, 0.406 X 0.094, 0.5 Ohm, 10% Vishay 43C7202
CW, 0.406 x 0.094", 0.5 Ohm, 10%

CW, 0.406 x 0.094", 0.5 Ohm, 10%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R5000KS73 43C7202
Product Name Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole T/R Cw, 0.406 X 0.094, 0.5 Ohm, 10% Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1260379 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details