Vishay Precision Group Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R5000KE12

Description
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - CW001R5000KE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
CW001R5000KE12
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk CW001R5000KE12
Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Cw-1 .5 10% E12 E3 Vishay - 69P5272 - Newark, An Avnet Company
Chicago, IL, United States
Cw-1 .5 10% E12 E3 Vishay
69P5272
Cw-1 .5 10% E12 E3 Vishay 69P5272
CW-1 .5 10% e12 E3

CW-1 .5 10% e12 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CW001R5000KE12 69P5272
Product Name Res Wirewound 500m Ohm 10% 1W ¦90ppm/¦C AXL Thru-Hole Bulk Cw-1 .5 10% E12 E3 Vishay
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 10 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C2R2J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details